The MC74ACT10DTR2 is a high-performance, triple 3-input NAND gate IC designed by ON Semiconductor, a leading name in the semiconductor industry. This integrated circuit is a part of the AC/ACT series, which are known for their high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The device is fabricated with silicon gate CMOS technology which ensures reduced power consumption while maintaining high speed.
Key Features
- Logic Type: Triple 3-Input NAND Gate
- Supply Voltage Range: 2V to 6V, allowing for flexible use in various circuit designs and applications.
- High-Speed Operation: The MC74ACT10DTR2 boasts a typical tPD of 8ns at VCC = 5V, ensuring swift response times for critical applications.
- Operating Temperature: The device operates efficiently within a temperature range of -40°C to 85°C, making it reliable in various environmental conditions.
- Output Drive Capability: Capable of driving up to 24mA at the output, providing strong signal transmission that can drive multiple loads.
- IC Package Type: Supplied in a TSSOP-14 package, which is compact and suitable for space-constrained applications.
- Lead-Free and RoHS Compliant: The MC74ACT10DTR2 adheres to environmental regulations, minimizing the ecological footprint.
Applications
The versatility of the MC74ACT10DTR2 allows it to be used in a wide range of applications. It is particularly useful in systems that require high-speed logic operations and where power efficiency is crucial. Common applications include:
- Complex logic functions implementation
- Signal processing
- Computer systems
- Control systems
- Communication devices
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74ACT10DTR2 is subjected to rigorous testing and quality control measures to ensure its reliability and performance in the field. This commitment to quality makes ON Semiconductor's products a trusted choice for engineers and designers around the world.