ON Semiconductor MC74AC86DTR2 Quad 2-Input Exclusive OR Gate
The MC74AC86DTR2 from ON Semiconductor is a high-performance, quad 2-input Exclusive OR (XOR) gate integrated circuit, designed to meet the needs of complex digital systems. This device is a member of the high-speed CMOS logic family and is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL gates, with the low power consumption of standard CMOS integrated circuits.
This versatile logic gate features four independent XOR gates in a single package, making it a space-efficient solution for a variety of digital applications. Each gate has two inputs, allowing for the implementation of either simple comparison functions or more complex parity generation and checking. The MC74AC86DTR2 is ideal for performing functions such as binary addition, subtraction, and various arithmetic and logic operations that require the exclusive OR function.
The device comes in a TSSOP-14 package, which is optimized for reduced space on PCBs and is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. The MC74AC86DTR2 operates over a voltage range of 2V to 6V, making it compatible with a variety of logic levels and suitable for interfacing with both CMOS and LSTTL logic families.
Key features of the MC74AC86DTR2 include:
- High-Speed CMOS Technology: Offering fast switching times and high-frequency operation.
- Low Power Consumption: Ideal for battery-powered and power-sensitive applications.
- Wide Operating Voltage Range: 2V to 6V, accommodating various logic levels and interfacing requirements.
- High Noise Immunity: Ensures reliable operation in electrically noisy environments.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads.
- Pin and Function Compatibility: With other standard logic families for easy integration.
Applications for the MC74AC86DTR2 include digital signal processing, encryption systems, error detection and correction circuits, and any digital system that requires the exclusive OR function for data manipulation and processing tasks. With its combination of speed, low power, and functional density, the MC74AC86DTR2 is a reliable and efficient choice for designers looking to optimize their digital logic solutions.