ON Semiconductor MC74ACT08MELG Quad 2-Input AND Gate
The ON Semiconductor MC74ACT08MELG is a high-performance, quad 2-input AND gate integrated circuit that is designed to deliver exceptional logic functionality and speed. This device is part of the high-speed CMOS ACT family, which is renowned for its robust performance and compatibility with a wide range of operating conditions. The MC74ACT08MELG is particularly suitable for high-speed computing, industrial control systems, and automated test equipment.
Constructed with silicon gate CMOS technology, it boasts a significant advantage in terms of speed over standard CMOS logic while maintaining CMOS low power consumption. The MC74ACT08MELG operates at a voltage range of 4.5V to 5.5V, providing a stable and reliable logic level performance that is essential for critical applications. The device is characterized for operation from -55°C to 125°C, making it suitable for use in extreme environmental conditions.
Each of the four AND gates in the MC74ACT08MELG has two inputs, which must both be at a high logic level for the output to be high. If either or both inputs are low, the output will be low. This characteristic makes the device ideal for logical decision-making processes within electronic circuits. The outputs can drive up to 24mA at room temperature, ensuring compatibility with a variety of other logic devices and enabling the creation of complex logic networks.
The MC74ACT08MELG comes in a 14-lead SOIC package, which is widely used and preferred for surface-mount technology due to its small footprint and ease of integration into PCB designs. The package is also lead-free and RoHS compliant, adhering to environmental standards and regulations.
ON Semiconductor's commitment to quality is evident in the MC74ACT08MELG, making it a reliable and efficient choice for designers and engineers looking for a high-performance quad 2-input AND gate. Whether you're working on digital electronics, signal processing, or logic circuit design, this integrated circuit will provide the functionality and performance you need.
Key Features:
- High-speed CMOS technology
- Operating Voltage Range: 4.5V to 5.5V
- High noise immunity characteristic of CMOS devices
- Output drive capability: 24mA at room temperature
- Operating temperature range: -55°C to 125°C
- 14-lead SOIC package for surface-mount technology
- Lead-free and RoHS compliant