EN
  • EN
  • DE

MC74ACT04M

Part No MC74ACT04M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX TTL 14-SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 074572-MC74ACT04M
Ultra Librarian 3D Model Ultra Librarian MC74ACT04M CAD Model

Description

ON Semiconductor MC74ACT04M Hex Inverter

The MC74ACT04M is a high-performance, hex inverter integrated circuit brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. This device is designed to deliver the functionality of six independent inverters in a single, compact package, making it an ideal solution for a wide range of digital applications.

Key Features

  • Logic Type: The MC74ACT04M is a hex inverter, which means it contains six inverting gates that can be used to invert the input logic signal.
  • Advanced CMOS Technology: Utilizing advanced CMOS technology, it offers a perfect balance between speed and power consumption, ensuring efficient operation with minimal power loss.
  • High-Speed Operation: With a typical propagation delay of just 8ns at 5V, this IC is capable of fast switching, making it suitable for high-speed applications.
  • Operating Voltage Range: It operates over a broad voltage range from 4.5V to 5.5V, allowing for flexibility in different circuit designs and applications.
  • Output Drive Capability: The MC74ACT04M can source or sink 24mA at the output, providing good drive capability for interfacing with other logic families or driving light loads.

Applications

The versatile nature of the MC74ACT04M makes it a great choice for a multitude of electronic applications, including:

  • Logic level conversion
  • Oscillator circuits
  • Waveform shaping
  • Signal processing
  • Complex logic circuits

Package and Quality

The MC74ACT04M comes in a SOIC-14 (Small Outline Integrated Circuit) package, which is not only space-efficient but also suitable for automated assembly processes. ON Semiconductor is committed to the highest standards of quality and reliability, ensuring that this product meets the rigorous demands of the modern electronic industry.

In summary, the MC74ACT04M from ON Semiconductor is a versatile, high-speed hex inverter that is a valuable component for designers looking to incorporate reliable logic inversion with minimal power consumption and footprint. Its robust design and wide operating voltage range make it an excellent choice for a variety of digital applications.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess