EN
  • EN
  • DE

MAX329EWE+

Part No MAX329EWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 3.5 kOhm
Channel-to-Channel Matching (ΔRon) 70 Ohm
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±5 V to 18 V
Max Switch Time (Ton,Toff) 1.5μs, 1μs
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 1.8pF, 8pF
Max Leakage Current (IS off) 10pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1067605-MAX329EWE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX329EWE+ CAD Model

Description

Maxim Integrated's MAX329EWE+: High-Performance Analog Multiplexer

The MAX329EWE+ is a precision, 16-channel analog multiplexer from Maxim Integrated, designed to offer superior performance in a wide array of applications. This device is part of Maxim's commitment to providing high-quality integrated circuits that meet the rigorous demands of the modern electronics industry.

The MAX329EWE+ features a single-ended 16-channel configuration, which allows users to select any one of the 16 inputs to be routed to a single output. With its high accuracy and low on-resistance, this multiplexer is ideal for data acquisition systems, test equipment, and signal routing applications where low distortion and crosstalk are critical.

Key features of the MAX329EWE+ include:

  • Low On-Resistance: The device boasts a low on-resistance of less than 100 ohms, which remains flat over the full analog signal range. This ensures minimal signal attenuation and distortion, providing a clear and accurate signal path.
  • Low Crosstalk and Off-Isolation: With excellent crosstalk and off-isolation performance, the MAX329EWE+ minimizes interference between channels, making it suitable for multiplexing sensitive signals.
  • Single +5V to +30V or Dual ±4.5V to ±20V Supply: The device operates on a wide range of supply voltages, providing flexibility in various system designs.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX329EWE+ has a low power consumption, which helps to extend battery life and reduce thermal issues in enclosed systems.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD), enhancing the robustness of the device in harsh environments.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thereby protecting sensitive circuitry and reducing glitches in the signal path.

The MAX329EWE+ comes in a compact 16-pin WSOIC package, which is well-suited for space-constrained applications. Its reliability and performance make it an excellent choice for designers looking to create efficient and precise electronic systems.

Whether you're developing a sophisticated measurement instrument or a complex communication system, the MAX329EWE+ from Maxim Integrated is a multiplexer that will help you achieve high precision and reliability in your analog signal processing.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2325 $70.4650
4+ $28.9088 $115.6352
6+ $28.0054 $168.0324
8+ $27.1020 $216.8160
10+ $26.1986 $261.9860
13+ $23.4884 $305.3492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess