ON Semiconductor MC74ACT02DTR2G
The ON Semiconductor MC74ACT02DTR2G is a high-performance, quad 2-input NOR gate integrated circuit, designed to operate with a wide range of supply voltages and offering fast switching characteristics. This device is part of ON Semiconductor's ACT (Advanced CMOS Technology) series, which provides a robust portfolio of components suitable for a variety of digital applications.
Key Features
- Logic Type: Quad 2-Input NOR Gate
- Operating Voltage: Ranges from 4.5V to 5.5V, making it ideal for 5V logic systems.
- High-Speed Performance: Offers a typical propagation delay (tPD) of only 8ns at 5V, which allows for rapid signal processing.
- Output Drive Capability: Can source or sink 24mA at the output, providing good drive capability.
- Power Dissipation: Has a low power consumption with a 500µW maximum static power dissipation, contributing to energy efficiency in electronic systems.
- Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability in varying environmental conditions.
- Mounting Type: Comes in a TSSOP-14 package, which is suitable for surface-mount technology (SMT), facilitating compact PCB design.
- Lead-Free and RoHS Compliant: Meets current environmental standards, minimizing the ecological footprint of electronic devices.
Applications
The MC74ACT02DTR2G is versatile and can be used in a wide array of digital circuits. It is particularly useful in applications requiring logical operations, such as:
- Computing systems
- Networking equipment
- Signal processing
- Control systems
- Function generators
With its fast switching speed and compatibility with TTL levels, this NOR gate from ON Semiconductor is a reliable choice for designers looking to implement logic functions efficiently and effectively in their electronic designs.