The MC74ACT00G from ON Semiconductor is a high-performance, quad 2-input NAND gate integrated circuit, designed to operate at exceptionally high speeds with a substantial noise margin. This device is a part of the AC/ACT family, which is renowned for its fast switching speeds and robust performance, making it an ideal choice for a wide range of digital applications.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: Four 2-Input Gates
- Operating Voltage Range: 4.5V to 5.5V
- High-Speed Operation: tPD = 8ns (Typ) at VCC = 5V
- Output Drive Capability: 24mA at 5V
- Operating Temperature Range: -40°C to +85°C
The MC74ACT00G boasts a balanced propagation delay and transition times, ensuring that the signal integrity is maintained even under varying conditions. Its low power consumption, combined with high noise immunity, is attributed to the CMOS technology used in its design.
Applications
With its versatile characteristics, the MC74ACT00G is suitable for a myriad of applications, including:
- Complex logic functions implementation
- Signal processing
- Networking equipment
- Communication systems
- Data management
- Industrial controls
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74ACT00G is no exception, and it is manufactured to meet the stringent requirements of the industrial and commercial markets. It is available in a 14-pin DIP or SOIC package, ensuring compatibility with standard breadboards and sockets for easy integration into various systems.
In summary, the MC74ACT00G from ON Semiconductor is a reliable and efficient solution for designers looking to implement NAND gate logic with fast switching capabilities and high noise immunity. Its wide operating voltage range and temperature stability make it suitable for demanding environments and applications.