The LTC2376CMS-16#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require precise signal conversion from analog to digital form.
Key Features
- Resolution: 16-bit resolution provides high precision for demanding applications.
- Sampling Rate: Fast 250ksps (kilo samples per second) allows for real-time data acquisition.
- No Latency: The device features no latency, enabling reliable and consistent performance in control loop applications.
- Low Power Consumption: With a power-efficient design, it is suitable for battery-powered and power-sensitive systems.
- Flexible Power Supply: The ADC operates with a single 2.5V to 5.25V supply, providing design flexibility.
- Small Package: Comes in a compact, 16-lead MSOP package, saving valuable board space.
Applications
The LTC2376CMS-16#PBF is versatile and can be used in various applications, including:
- Medical Imaging
- High-speed Data Acquisition Systems
- Industrial Process Control
- Instrumentation
- Automatic Test Equipment
Performance Characteristics
This ADC boasts an impressive signal-to-noise ratio (SNR) and low distortion, ensuring high-fidelity signal representation. Its differential inputs offer a wide input common-mode range, providing additional flexibility in interfacing with different signal sources.
Integration and Support
The LTC2376CMS-16#PBF is supported by Linear Technology's comprehensive suite of design tools and technical resources, including data sheets, application notes, and simulation models, to facilitate easy integration into your system.
Quality and Reliability
Linear Technology is renowned for its commitment to quality, and the LTC2376CMS-16#PBF is no exception. It is designed to meet stringent industrial standards, ensuring reliable operation even in the most challenging environments.