EN
  • EN
  • DE

MC74ACT00DTR2G

Part No MC74ACT00DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 130427-MC74ACT00DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74ACT00DTR2G CAD Model

Description

ON Semiconductor MC74ACT00DTR2G Quad 2-Input NAND Gate

The MC74ACT00DTR2G is a high-performance, quad 2-input NAND gate integrated circuit from ON Semiconductor, designed to operate with exceptional speed and reliability. This device is part of the AC series, which is fabricated with advanced CMOS technology to achieve superior switching performance with high output drive while maintaining low static power dissipation.

This versatile logic gate is packaged in a space-saving TSSOP-14 package, making it ideal for compact and high-density applications. The MC74ACT00DTR2G offers a robust solution for a wide range of digital applications, including but not limited to logic function implementation, signal gating, and combination logic circuits.

Key features of the MC74ACT00DTR2G include:

  • Logic Type: Quad 2-Input NAND Gate
  • Operating Voltage Range: 4.5V to 5.5V, which is compatible with TTL levels, allowing for easy integration into mixed-technology environments.
  • High Output Drive: Capable of driving 24mA at the output, ensuring strong signal transmission and driving capability.
  • Propagation Delay: Fast switching speeds with a typical propagation delay of only 8ns, providing quick response times for high-speed applications.
  • Operating Temperature: The device can operate over a broad temperature range from -55°C to 125°C, making it suitable for industrial and automotive environments.
  • Package: Supplied in a TSSOP-14 (Thin Shrink Small Outline Package) that offers a reduced footprint on PCBs.

The MC74ACT00DTR2G is also characterized by its high noise immunity and low power dissipation, which are critical attributes for maintaining signal integrity and energy efficiency in complex electronic systems. Additionally, the device is fully compatible with MC74ACT00, ensuring a seamless upgrade path for existing designs.

Whether you're designing consumer electronics, communication systems, or automotive circuits, the ON Semiconductor MC74ACT00DTR2G provides a reliable and efficient solution for your NAND gate logic requirements. Its industry-standard footprint and pinout make it a convenient drop-in replacement for other standard logic gates, simplifying the design and prototyping process.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess