Product Overview: MC74AC74DR2 from ON Semiconductor
The MC74AC74DR2 is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed with advanced CMOS technology to provide a perfect solution for a variety of electronic applications requiring the capture and control of digital signals.
Key Features
- Logic Type: Dual D-Type Flip-Flop
- Trigger Type: Positive-Edge
- Output Type: Differential
- Supply Voltage Range: 2V to 6V
- Operating Temperature: -55°C to +125°C
- Package / Case: SOIC-14
- Mounting Type: Surface Mount
- Standard: RoHS Compliant
Product Benefits
The MC74AC74DR2 offers a multitude of benefits for systems requiring reliable flip-flop operations. It features a high noise immunity characteristic of CMOS devices, and its low power consumption makes it ideal for battery-operated and power-sensitive applications. The dual flip-flop configuration allows for efficient use of space and circuit complexity reduction, making it a smart choice for compact designs.
Applications
This versatile flip-flop is suitable for a wide range of applications, including:
- Signal Processing
- Communication Systems
- Control Systems
- Data Storage
- Counters and Registers
- Computer Systems
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC74AC74DR2 is manufactured under strict quality control standards and is designed to meet or exceed the requirements of the most demanding applications. With ON Semiconductor's reputation for reliability, you can trust this flip-flop to perform consistently over its intended lifetime.
Ordering Information
The MC74AC74DR2 is available for order now. For more information on purchasing and pricing, please contact ON Semiconductor or an authorized distributor. Ensure your designs are powered by the quality and performance of ON Semiconductor.