EN
  • EN
  • DE

MC74AC273DWR2G

Part No MC74AC273DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 175MHz
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 130825-MC74AC273DWR2G
Ultra Librarian 3D Model Ultra Librarian MC74AC273DWR2G CAD Model

Description

ON Semiconductor MC74AC273DWR2G Octal D-Type Flip-Flop

The MC74AC273DWR2G from ON Semiconductor is an integrated circuit that comprises an octal D-type flip-flop with a clear function, designed for high-performance memory and data-processing applications. This device is a member of the high-speed CMOS logic family and is characterized by low power consumption and high noise immunity, making it a reliable choice for modern electronic systems.

Constructed with advanced CMOS technology, the MC74AC273DWR2G features eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The common clock (CP) and master reset (MR) inputs allow users to synchronize all the flip-flops and reset their Q outputs to a low level, respectively. The use of a master reset function ensures that the flip-flops can be quickly set to a known state, which is essential for system reliability and initialization.

The device is packaged in a 20-pin SOIC (Small Outline Integrated Circuit) package, which offers a compact footprint while still being easy to handle for PCB (Printed Circuit Board) designs. It operates over a wide voltage range of 2V to 6V, which provides flexibility in interfacing with other logic families and accommodating various system voltages.

Key features of the MC74AC273DWR2G include:

  • Octal D-type flip-flops with clear
  • Edge-triggered from a low to high transition
  • Master reset to quickly clear all flip-flops
  • Wide operating voltage range: 2V to 6V
  • High noise immunity characteristic of CMOS devices
  • 20-pin SOIC package for space-saving applications
  • Compatible with TTL (Transistor-Transistor Logic) levels
  • Industrial operating temperature range: -40°C to +85°C

The MC74AC273DWR2G is suitable for a variety of digital applications, including temporary storage for binary information, transferring data from input to output ports, and implementing memory address registers. Its robust design and wide compatibility make it an excellent choice for designers looking to incorporate reliable data storage and transfer mechanisms into their electronic systems.

ON Semiconductor's commitment to quality ensures that the MC74AC273DWR2G meets the stringent requirements of the electronics industry, providing a dependable solution for high-speed logic operations.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3892 $55.5680
90+ $1.1399 $102.5910
140+ $1.1043 $154.6020
190+ $1.0686 $203.0340
245+ $1.0330 $253.0850
325+ $0.9262 $301.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess