EN
  • EN
  • DE

MC74AC245DWR2G

Part No MC74AC245DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 107991-MC74AC245DWR2G
Ultra Librarian 3D Model Ultra Librarian MC74AC245DWR2G CAD Model

Description

Product Overview: MC74AC245DWR2G from ON Semiconductor

The MC74AC245DWR2G is a high-performance, octal bidirectional transceiver from ON Semiconductor, designed to interface with 8-bit data buses and provide bidirectional drive capabilities with high drive current and low static power consumption. This integrated circuit is part of the AC series, which is known for its advanced CMOS technology that offers an optimal balance between speed and power consumption.

Key Features

  • Logic Type: Octal Bidirectional Transceiver
  • Logic Family: AC
  • Number of Channels: 8
  • Operating Voltage Range: 2V to 6V
  • High Drive: -24mA/+24mA Output Drive at 5V
  • Package: SOIC-20 Wide Body
  • Mounting Type: Surface Mount
  • Temperature Operating Range: -55°C to +125°C

Functionality

The MC74AC245DWR2G features eight non-inverting bidirectional buffers with 3-state outputs and is capable of operating as either a transmitter or receiver for data communication on an 8-bit bus. The direction of data flow is determined by the GAB and GBA control inputs, while the OE (Output Enable) input activates or deactivates the device, allowing for the isolation of the bus lines during high-impedance states. This makes the device particularly useful for multiplexed data transmission systems where output and input lines need to be bidirectional.

Applications

Thanks to its versatile nature and robust performance, the MC74AC245DWR2G is suitable for a wide range of applications, including:

  • Bus Interface/Buffer/Driver in Microprocessor Systems
  • Data Communication and Telecommunication Systems
  • Signal Path Optimization in Complex Logic Circuits
  • Input/Output Port Expansion
  • Memory Address Driving

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC74AC245DWR2G is no exception. It is designed to meet or exceed the requirements of the industrial and automotive industries, ensuring reliability and performance even under extreme conditions. This device is also fully compliant with RoHS and Green Product standards, reflecting ON Semiconductor's dedication to environmental responsibility.

With its combination of bidirectional data flow, high-speed operation, and low power consumption, the MC74AC245DWR2G is an excellent choice for designers looking to optimize the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess