EN
  • EN
  • DE

MC74AC240M

Part No MC74AC240M
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DL 4-INPUT 20SOEIAJ / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74AC
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AC240
Standard Package 1,902 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883575-MC74AC240M
Ultra Librarian 3D Model Ultra Librarian MC74AC240M CAD Model

Description

ON Semiconductor MC74AC240M Octal Buffer/Line Driver

The MC74AC240M is a high-performance integrated circuit from ON Semiconductor, designed to function as an octal buffer and line driver with 3-state outputs. This component is part of the AC series, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The device is ideal for driving bus lines or buffer memory address registers due to its bidirectional interface capability with the option to place the output in a high-impedance state.

The MC74AC240M features eight inverters with three-state outputs, providing a non-inverting interface between two points of a circuit. It is particularly useful in situations that require the isolation of the bus lines during memory hold or multiple bus connections. This makes it an excellent choice for complex digital systems where bus management is critical, such as computers, communication systems, and advanced microprocessors.

The device is housed in a compact SOIC-20 package, which is suitable for surface mount technology (SMT), allowing for efficient use of PCB space. The MC74AC240M operates over a wide voltage range of 2V to 6V, providing the flexibility needed to integrate with various logic levels and ensuring compatibility with a broad range of digital circuits.

Key features of the MC74AC240M include:

  • High Speed: Propagation delay times are minimized, ensuring fast response times for critical applications.
  • High Output Drive: Capable of driving 15 LSTTL loads, which makes it suitable for driving heavy loads on the bus lines.
  • Power Down Protection: Inputs and outputs include protection against high static voltages or electric fields, enhancing the reliability of the device.
  • Low Power Consumption: The IC is designed to be energy-efficient, which is essential for battery-powered and energy-saving applications.

ON Semiconductor's commitment to quality ensures that the MC74AC240M meets the stringent requirements of the electronic industry. Its robust design and versatility make it an essential component for designers who require a reliable and high-performing octal buffer/line driver. Whether used in data transmission, memory buffering, or bus driving, the MC74AC240M is engineered to deliver optimal performance in a wide array of digital applications.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7983 $62.9405
80+ $1.4761 $118.0880
125+ $1.4299 $178.7375
170+ $1.3837 $235.2290
220+ $1.3375 $294.2500
290+ $1.1989 $347.6810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess