Product Overview: MC74AC20DG from ON Semiconductor
The MC74AC20DG is a high-performance, dual 4-input NAND gate integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This logic gate IC is part of the AC series, which is designed to offer both high-speed operation and the capability to handle significant voltage levels, making it a versatile choice for designers and engineers.
Key Features
- Logic Type: Dual 4-Input NAND Gate
- Package: Supplied in a SOIC-14 (Small Outline Integrated Circuit) package, offering a compact footprint and ease of surface mounting on printed circuit boards.
- Operating Voltage Range: 2V to 6V, providing flexibility for use in various logic level systems.
- High-Speed Performance: Propagation delays as low as 4.5ns at 5V, ensuring quick response times for critical applications.
- Output Drive Capability: Capable of driving 50 Ohm transmission lines at 5V, which is suitable for driving larger loads.
- Power Consumption: Low power dissipation with ICC reduced by 50%.
Applications
The MC74AC20DG is ideal for various applications where high-speed, reliable NAND logic operations are required. It is commonly used in:
- Computing systems
- Data processing
- Control systems
- Signal processing
- Networking equipment
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74AC20DG is manufactured under strict quality control standards, ensuring that it meets the industry specifications and standards for performance and reliability. It is also supported by ON Semiconductor's technical documentation and customer support, providing engineers with the necessary resources to integrate the IC successfully into their designs.
Environmental Compliance
The MC74AC20DG is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.
In summary, the MC74AC20DG from ON Semiconductor is a robust and reliable choice for designers looking to implement dual 4-input NAND logic in their electronic systems. Its high-speed operation, versatility in voltage compatibility, and compact SOIC-14 packaging make it an excellent choice for a wide array of applications.