EN
  • EN
  • DE

RLZ8.2C

Part No RLZ8.2C
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183444-RLZ8.2C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ8.2C CAD Model

Description

The RLZ8.2C is a Zener diode manufactured by Rohm Semiconductor. This diode is designed to provide a stable reference voltage and is commonly used for voltage regulation and surge protection in various electronic circuits. It's characterized by its compact size and reliable performance, making it suitable for space-constrained applications.

Applications:

  • Voltage regulation in power supplies: Used to maintain a constant output voltage despite variations in input voltage or load current.
  • Overvoltage protection: Protects sensitive circuits from voltage spikes and transients.
  • Clipping and clamping circuits: Limits the voltage to a specific level, preventing damage to components.
  • Reference voltage generation: Provides a stable voltage source for comparators, analog-to-digital converters (ADCs), and other circuits.
  • Communication Equipment: Employed for signal conditioning and protection.

Features:

  • Stable Zener Voltage: Provides a consistent and precise voltage reference.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Compact Package: Suitable for high-density circuit board designs.
  • High Surge Current Capability: Can withstand transient voltage surges without damage.
  • Excellent Clamping Capability: Offers robust protection against overvoltage conditions.

Benefits:

  • Improved Circuit Stability: Ensures reliable operation of electronic devices.
  • Enhanced Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Reduced Power Consumption: Low leakage current contributes to energy efficiency.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Increased Product Lifespan: By protecting components from voltage surges, the overall lifespan of the product is increased.

Technical Specifications (Typical):

  • Zener Voltage (Vz): Typically 8.2V.
  • Zener Current (Iz): Specified in the datasheet, varies depending on the desired operating point.
  • Reverse Leakage Current (Ir): Typically very low, in the order of microamperes.
  • Power Dissipation (Pd): Varies based on package type; refer to datasheet.
  • Operating Temperature Range: Typically -55°C to +150°C.

The RLZ8.2C Zener diode from Rohm Semiconductor is a reliable and efficient component for voltage regulation and overvoltage protection in various electronic applications. Its stable voltage characteristics, low leakage current, and compact size make it a suitable choice for both consumer and industrial electronics. Always refer to the official Rohm Semiconductor datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess