EN
  • EN
  • DE

MC74AC14DTR2G

Part No MC74AC14DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Inverter Schmitt Trigger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5 V ~ 1.1 V
Logic Level - High 2.2 V ~ 3.9 V
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1219128-MC74AC14DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74AC14
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74AC14DTR2G CAD Model

Description

The MC74AC14DTR2G is a high-performance integrated circuit produced by ON Semiconductor, known for its robust design and versatility in various electronic applications. This particular device falls under the category of Hex Schmitt-Trigger Inverters and is designed to operate with an advanced high-speed CMOS technology.

Key Features and Benefits

  • Logic Type: The device is a Hex Inverter with Schmitt-Trigger inputs, providing a stable and reliable solution for digital signal processing.
  • Package: It comes in a TSSOP-14 (Thin Shrink Small Outline Package), which is compact and suitable for surface-mount technology, allowing for efficient use of PCB space.
  • Supply Voltage Range: This inverter operates over a broad supply voltage range from 2V to 6V, making it compatible with various logic levels and suitable for battery-operated devices.
  • High Noise Immunity: The Schmitt-Trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, enhancing the noise immunity and allowing for cleaner signal processing.
  • Output Drive Capability: The MC74AC14DTR2G can source or sink 24 mA of output current, providing good drive capabilities.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications

The MC74AC14DTR2G is suitable for a broad range of applications including, but not limited to:

  • Wave shaping and noise elimination
  • Signal processing
  • Glitch-free clock circuits
  • Logic circuits
  • Communication systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MC74AC14DTR2G complies with RoHS (Restriction of Hazardous Substances) and is free from lead and other environmentally hazardous substances. It also meets or exceeds the requirements of industry standards for quality and reliability, ensuring a trustworthy component for your electronic designs.

With its impressive features and ON Semiconductor's reputation for high-quality products, the MC74AC14DTR2G is an excellent choice for designers looking to implement a reliable inverting function with added noise immunity in their electronic circuits.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9648 $53.0640
130+ $0.7916 $102.9080
200+ $0.7669 $153.3800
270+ $0.7422 $200.3940
350+ $0.7174 $251.0900
470+ $0.6432 $302.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess