EN
  • EN
  • DE

MC74AC139D

Part No MC74AC139D
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 1-OF-4 DECODER/DEMULTIPLEXER | IC DCODER/DEMUX DUAL 1:4 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74AC139
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1219124-MC74AC139D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74AC139D CAD Model

Description

ON Semiconductor MC74AC139D Dual 1-of-4 Decoder/Demultiplexer

The MC74AC139D from ON Semiconductor is a high-performance, dual 1-of-4 decoder/demultiplexer integrated circuit designed to address the needs of modern digital systems. This versatile component is a crucial building block in a wide range of applications including data multiplexing, signal decoding, and memory address decoding.

Fabricated with advanced CMOS technology, the MC74AC139D offers a robust combination of speed and power efficiency. The device operates with a supply voltage ranging from 2V to 6V, making it compatible with various logic levels and suitable for battery-operated devices. Its fast propagation delay and low static power consumption are key attributes that contribute to its high performance.

The MC74AC139D features two individual 1-of-4 decoders, each with its own address inputs (A0, A1) and an enable input (G). When the enable input is high, the decoder is inactive and all outputs (Y0 to Y3) remain low. Upon activation with a low enable input, the decoder selects one of the four outputs corresponding to the binary value presented at the address inputs, driving it high while keeping the others low.

This integrated circuit comes in a slim SOIC-16 package, which is ideal for space-constrained applications. It is characterized for operation from -55°C to +125°C, ensuring reliable performance across a wide range of temperature conditions. The MC74AC139D is also fully compatible with TTL logic levels, providing ease of integration within mixed-logic environments.

Whether used in microprocessor systems, computer memory addressing, or control logic, the ON Semiconductor MC74AC139D stands out for its reliability, efficiency, and versatility. Its ability to provide high-precision decoding with minimal power consumption makes it a preferred choice for designers looking to optimize their digital systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet available on the ON Semiconductor website.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2801 $58.8210
505+ $0.2298 $116.0490
780+ $0.2227 $173.7060
1,075+ $0.2155 $231.6625
1,390+ $0.2084 $289.6760
1,860+ $0.1868 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess