EN
  • EN
  • DE

MC74AC11D

Part No MC74AC11D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Triple 3−Input AND Gate | IC GATE AND 3CH 3-INP 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND Gate
Number of Inputs 3
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 8ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74AC11
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1219114-MC74AC11D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74AC11D CAD Model

Description

ON Semiconductor MC74AC11D Triple 3-Input AND Gate

The ON Semiconductor MC74AC11D is a high-performance, triple 3-input AND gate integrated circuit, designed to operate at exceptional speed while maintaining CMOS low power dissipation. This logic gate is a fundamental component in digital electronics, enabling users to implement logical conjunctions in a variety of complex digital systems. The MC74AC11D is part of the high-speed CMOS AC series, which is well-regarded for its robustness and versatility across a wide range of applications.

Constructed with silicon gate CMOS technology, the MC74AC11D ensures a superior noise margin and facilitates the design of noise-immune systems. This device has an operating voltage range of 2V to 6V, providing a flexible power supply requirement that makes it suitable for interfacing with both TTL and CMOS circuits. This feature is particularly beneficial for mixed-voltage applications where system components operate at different logic levels.

The MC74AC11D comes in a compact SOIC-14 package, which is ideal for space-constrained applications. It offers a standard pin configuration that makes it easy to integrate into existing designs or new projects. The device's inputs tolerate voltages up to 7V, allowing for additional design margin in fluctuating voltage environments.

Featuring high drive output current, the MC74AC11D can drive multiple loads simultaneously without performance degradation. This capability is crucial for driving LEDs, relays, or other logic gates in a circuit. Its fast propagation delay further enhances its performance in high-speed applications, ensuring that logic decisions are executed promptly and efficiently.

ON Semiconductor's commitment to quality ensures that the MC74AC11D meets stringent reliability standards. It is characterized for operation from -55°C to 125°C, making it suitable for industrial and automotive applications that demand high reliability under extreme temperatures. The device's lead-free and RoHS compliant construction also makes it an environmentally friendly choice for modern electronic designs.

In summary, the ON Semiconductor MC74AC11D is a reliable and high-speed triple 3-input AND gate IC that is well-suited for a wide range of digital logic applications. Its compatibility with various logic levels, robust performance parameters, and adherence to environmental standards make it an excellent choice for designers seeking a dependable logic solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess