EN
  • EN
  • DE

MC44608P75G

Part No MC44608P75G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO PWM 8-DIP / Few External Components Reliable and Flexible SMPS Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 13.1V
Voltage - Supply (Vcc/Vdd) 6.6V ~ 16V
Duty Cycle 82%
Frequency - Switching 80kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -25°C ~ 150°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Part Number Series MC44608
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804817-MC44608P75G
Ultra Librarian 3D Model Ultra Librarian MC44608P75G CAD Model

Description

The MC44608P75G from ON Semiconductor is a highly efficient, integrated Pulse Width Modulator (PWM) controller designed for off-line and DC-to-DC converter applications. This versatile component is ideal for power supply systems that require a low standby power consumption, high efficiency, and a compact design.

Key Features

  • Fixed Frequency Operation: The MC44608P75G operates at a fixed frequency, ensuring consistent performance and simplifying the design of the magnetic components in the power supply.
  • High-Voltage Startup: This IC includes a high-voltage startup circuit that allows for quick and efficient startup, even under full-load conditions.
  • Low Standby Power: Designed to minimize standby power consumption, the MC44608P75G is an excellent choice for applications where energy efficiency is critical.
  • Internal Ramp Compensation: The built-in ramp compensation improves the stability of the control loop, enhancing the overall performance of the power supply.
  • Under-Voltage Lockout (UVLO): With an integrated UVLO feature, the device ensures safe operation by preventing it from turning on when the input voltage is insufficient.

Applications

The MC44608P75G is suited for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Adapters
  • Standby and Auxiliary Power Supplies

Technical Specifications

  • Package: PDIP-8
  • Operating Temperature: -25°C to +85°C
  • Mounting Type: Through Hole
  • Supply Voltage: Up to 18 V

The MC44608P75G is a testament to ON Semiconductor's commitment to providing innovative, high-quality components for modern electronic applications. Its integration of multiple features into a single IC allows for a simplified design process, reduced component count, and improved reliability, making it a smart choice for power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess