EN
  • EN
  • DE

MC34166CT

Part No MC34166CT
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077325-MC34166CT
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34166CT CAD Model

Description

The MC34166CT is a versatile switching regulator integrated circuit designed by ON Semiconductor, known for its high performance in buck, boost, or inverting power applications. This device is highly sought after for its flexibility, efficiency, and reliability in managing power supply requirements across a wide range of electronic products.

Key Features:

  • Adjustable Output Voltage: The MC34166CT offers an adjustable output voltage feature, allowing designers to tailor the voltage to the needs of their specific application, ensuring optimal performance.
  • High Switching Frequency: With a switching frequency up to 150 kHz, this regulator facilitates the use of smaller passive components, resulting in a more compact and lightweight power supply design.
  • High Efficiency: The device is designed for high efficiency, which reduces energy loss as heat, improves system reliability, and allows for the use in battery-powered devices where energy conservation is critical.
  • Wide Input Voltage Range: Capable of handling a wide input voltage range, the MC34166CT is suitable for various applications, from simple low-voltage consumer electronics to complex industrial systems.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protect the device and the system it powers from potential damage due to overheating and overcurrent conditions.

Applications:

The MC34166CT is ideal for a broad array of applications, including but not limited to:

  • Portable Devices
  • Automotive Systems
  • Telecommunication Equipment
  • Power Supplies
  • Computer Systems

Package and Availability:

The MC34166CT is available in a TO-220 package, which is known for its ability to handle higher power levels and its ease of mounting on a printed circuit board. The device is widely available through ON Semiconductor's distribution network, ensuring that designers and manufacturers can easily incorporate it into their power management solutions.

Conclusion:

With its combination of features, the MC34166CT from ON Semiconductor stands out as a reliable and efficient choice for designers looking to implement a buck, boost, or inverting regulator into their power supply designs. Its ability to adapt to a wide range of input voltages and the inclusion of safety features make it a robust solution for a multitude of electronic applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess