EN
  • EN
  • DE
  • IT

MC34063D

Part No MC34063D
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077295-MC34063D
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34063D CAD Model

Description

ON Semiconductor MC34063D Step-Up/Down/Inverting Switching Regulator

The ON Semiconductor MC34063D is a versatile switching regulator IC that is designed to facilitate step-up, step-down, and voltage-inverting applications with a minimal number of external components. This integrated circuit is a monolithic control circuit containing the primary functions required for DC-to-DC converters.

Key Features

  • Adjustable Output Voltage: The MC34063D offers a wide adjustable output voltage range, which allows for a high degree of flexibility in designing power supplies that cater to various voltage requirements.
  • High Precision: It features a reference voltage of 2.5V ±4% over temperature variations, ensuring reliable and consistent performance.
  • Wide Input Voltage Range: This device can handle an input voltage range from 3V to 40V, making it suitable for a broad spectrum of power supply scenarios.
  • Output Switch Current: The IC has an output switch current of up to 1.5A, which is ample for a variety of applications, including battery chargers, power adapters, and embedded systems.
  • Frequency Operation: It operates at a frequency up to 100kHz, which can be adjusted by an external RC timing network.
  • Efficiency: The MC34063D provides high-efficiency operation, which is critical for portable and battery-powered devices.
  • Low Standby Current: The quiescent current is 2.5mA, contributing to the efficiency of the overall design, especially in standby modes.
  • Protection Features: It includes built-in current limiting and thermal shutdown features to protect the device under abnormal conditions.

Applications

The MC34063D is ideal for a variety of applications, including:

  • Power supplies for portable devices
  • DC/DC converters for automotive applications
  • Step-up/down voltage applications in consumer electronics
  • Voltage inverters in industrial systems

With its wide input voltage range and adjustable output voltage capability, the MC34063D from ON Semiconductor is a go-to solution for designers looking to create efficient and reliable power management systems. Its compact SOIC-8 package makes it suitable for space-constrained applications, while its robust protection features ensure long-term reliability.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.9063
Omron
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5265 $65.8125
300+ $0.4321 $129.6300
465+ $0.4179 $194.3235
640+ $0.4049 $259.1360
830+ $0.3920 $325.3600
1,110+ $0.3506 $389.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess