The ON Semiconductor MC33502PG is a high-performance operational amplifier that offers a blend of features making it suitable for a wide range of applications. This dual operational amplifier is designed for low voltage operation, with a power supply range of 2.5V to 5.5V, which makes it an ideal choice for battery-powered devices and portable electronic applications.
Key Features
- Low Voltage Operation: The MC33502PG operates efficiently at a voltage range of 2.5V to 5.5V, ensuring minimal power consumption for battery-dependent applications.
- Rail-to-Rail Output: This op-amp can swing its output voltage to either rail, providing maximum dynamic range which is particularly useful in low-voltage applications.
- Low Input Offset Voltage: It features a low input offset voltage, which reduces the error in precision applications and improves overall system accuracy.
- High Gain Bandwidth Product: With a high gain bandwidth product, the MC33502PG can handle a wide range of frequencies, making it versatile for various signal processing tasks.
- Extended Temperature Range: The device is designed to operate over an extended industrial temperature range, making it reliable in varying environmental conditions.
Applications
The MC33502PG is well-suited for a variety of applications, including but not limited to:
- Portable devices
- Signal conditioning
- Sensor interfacing
- Active filtering
- Audio amplification
- Battery-powered instrumentation
Product Specifications
| Parameter |
Value |
| Supply Voltage Range |
2.5V to 5.5V |
| Number of Channels |
2 |
| Input Offset Voltage |
Typically 1 mV |
| Gain Bandwidth Product |
2.2 MHz |
| Operating Temperature Range |
-40°C to +85°C |
The ON Semiconductor MC33502PG offers a compelling mix of low-power operation, precision, and versatility, making it an excellent choice for designers seeking an operational amplifier that delivers consistent performance across a range of applications.