EN
  • EN
  • DE

1N5391

Part No 1N5391
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description PLASTIC SILICON RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 1.5 Amperes) | DIODE GEN PURP 50V 1.5A DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) at If 1.4V at 1.5A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 5μA at 50V
Capacitance at Vr, F 25pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number 1N5391
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121964-1N5391
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5391 CAD Model

Description

ON Semiconductor 1N5391 General Purpose Rectifier

The ON Semiconductor 1N5391 is a highly reliable general-purpose silicon rectifier designed to cater to a wide array of applications. This component is well-suited for use in power supplies, converters, and as freewheeling diodes for consumer, automotive, and telecommunication sectors.

Key Features:

  • High Current Capability: The 1N5391 is capable of handling a high forward surge current of 30 A, making it ideal for applications that require a robust current handling capability.
  • High Voltage Rating: With a maximum repetitive peak reverse voltage (V<sub>RRM) of 50 V, it can be used in circuits that operate at moderate voltages.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Lead-Free and RoHS Compliant: This rectifier is made with environmentally friendly materials, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.
  • Through-Hole Mounting: The 1N5391 comes in an axial-lead package, facilitating easy through-hole mounting on printed circuit boards (PCBs).

Electrical Characteristics:

The device operates within a junction temperature range of -55°C to +150°C, ensuring stable performance across a broad range of temperatures. The average rectified output current is 1.5 A, which is sufficient for many electronic applications.

Applications:

Its versatility allows the 1N5391 to be incorporated into a variety of circuits and devices, including:

  • Power supply units
  • Battery chargers
  • Motor controllers
  • Voltage regulators
  • Overvoltage protection circuits

ON Semiconductor's commitment to quality ensures that the 1N5391 rectifier is a dependable choice for designers and engineers looking to create efficient and long-lasting electronic products. With its robust performance and compliance with environmental standards, the 1N5391 is a component that not only meets technical requirements but also contributes to the creation of sustainable solutions.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess