EN
  • EN
  • DE

BX80684I79700K

Part No BX80684I79700K
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-9700K (12M Cache, up to 4.90 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953129-BX80684I79700K
Series *
Ultra Librarian 3D Model Ultra Librarian BX80684I79700K CAD Model

Description

The Intel Core i7-9700K is a high-performance desktop processor designed for gaming, content creation, and demanding productivity tasks. Part of Intel's 9th generation Core processor family (Coffee Lake Refresh), the i7-9700K offers a compelling blend of speed and features for enthusiasts and professionals.

Applications

  • High-end Gaming PCs
  • Video Editing Workstations
  • 3D Modeling and Rendering
  • Software Development Environments
  • Demanding Productivity Applications (e.g., CAD, scientific computing)

Features

  • 8 Cores / 8 Threads: Provides substantial processing power for multi-threaded applications and multitasking.
  • Base Clock Speed: 3.6 GHz, offering a solid foundation for everyday tasks.
  • Maximum Turbo Frequency: Up to 4.9 GHz with Intel Turbo Boost Technology, delivering bursts of speed when needed.
  • Intel UHD Graphics 630: Integrated graphics for basic display functionality.
  • Unlocked Multiplier: Allows for overclocking, enabling users to push the processor beyond its stock speeds for enhanced performance.
  • 12 MB Intel Smart Cache: Provides quick access to frequently used data, improving overall system responsiveness.
  • DDR4-2666 Support: Compatible with high-speed DDR4 memory for faster data transfer rates.
  • LGA 1151 Socket: Compatible with motherboards featuring the LGA 1151 socket (300 series chipset recommended).

Benefits

  • Exceptional Gaming Performance: High clock speeds and multiple cores deliver smooth and responsive gameplay in modern titles.
  • Fast Content Creation: Handles demanding video editing, 3D rendering, and other creative tasks with ease.
  • Smooth Multitasking: Effortlessly manage multiple applications and processes simultaneously.
  • Overclocking Potential: Unlock even greater performance through overclocking (requires appropriate cooling and motherboard).
  • Integrated Graphics: Provides basic display capabilities without the need for a discrete graphics card (for non-gaming/graphics-intensive tasks).

Additional Details

The Intel Core i7-9700K has a TDP (Thermal Design Power) of 95W, indicating the amount of heat it generates under load. It supports Intel Optane Memory for enhanced storage performance and includes Intel Turbo Boost Technology 2.0 and Intel Hyper-Threading Technology (though Hyper-Threading is not applicable, as this CPU does not support it). It requires a discrete graphics card for optimal gaming and graphically intensive applications. Consider using a robust CPU cooler for sustained performance, especially if overclocking.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess