EN
  • EN
  • DE

MC33362DWR2

Part No MC33362DWR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM OVP UVLO HV 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9.5 V to 40 V
Duty Cycle 50%
Frequency - Switching 67.5kHz to 285kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -25°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 142792-MC33362DWR2
Ultra Librarian 3D Model Ultra Librarian MC33362DWR2 CAD Model

Description

ON Semiconductor MC33362DWR2 High Voltage Switching Regulator

The ON Semiconductor MC33362DWR2 is a sophisticated high voltage switching regulator designed to deliver exceptional performance in a wide range of applications. This device is particularly well-suited for use in switch-mode power supplies, where it can provide a highly efficient power conversion solution. Its robust design enables it to handle high voltage operations with ease, making it a reliable choice for demanding electrical environments.

The MC33362DWR2 integrates a number of features that contribute to its high efficiency and flexibility. It includes a high voltage startup circuit, which allows for quick and efficient start-up even under high input voltage conditions. This is particularly useful in applications where power availability is intermittent or where the device needs to be quickly brought online.

With its built-in oscillator, the MC33362DWR2 can be configured for a variety of switching frequencies, providing designers with the flexibility to optimize their power supply designs for efficiency or for reduced electromagnetic interference (EMI). The oscillator's frequency can be adjusted through external components, allowing for a custom fit to the specific requirements of the application.

Another key feature of the MC33362DWR2 is its overcurrent protection. This safety mechanism ensures that the device and the system it powers are protected from damage in the event of an overcurrent condition. It automatically shuts down the regulator to prevent overheating or other potential hazards, thereby enhancing the overall reliability of the system.

The MC33362DWR2 is available in a 16-pin SOIC wide body package, which is designed for optimal heat dissipation and space-saving on the PCB. This packaging makes it an excellent choice for compact power supply designs where space is at a premium.

In summary, the ON Semiconductor MC33362DWR2 high voltage switching regulator is a versatile and reliable component that offers high efficiency, flexible frequency adjustment, and robust protection features. Its ability to handle high voltage inputs and its compact form factor make it an ideal choice for a variety of power conversion applications.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7643 $58.0503
51+ $2.2682 $115.6782
79+ $2.1973 $173.5867
109+ $2.1264 $231.7776
141+ $2.0556 $289.8396
189+ $1.8429 $348.3081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess