EN
  • EN
  • DE

VT82C694T

Part No VT82C694T
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400413-VT82C694T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT82C694T CAD Model

Description

The VIA VT82C694T is a South Bridge chipset designed for use with VIA's North Bridge chipsets in PC systems. It handles various I/O functions, connecting slower peripherals to the system while the North Bridge manages high-speed data transfers between the CPU, memory, and graphics card.

Applications

  • Desktop PCs
  • Workstations

Features

  • Integrated PCI IDE Controller: Supports Ultra DMA/33 and Ultra DMA/66 modes for faster hard drive performance.
  • Integrated Super I/O Controller: Manages legacy I/O devices such as serial, parallel, and floppy disk drive ports.
  • Integrated USB Controller: Provides USB 1.1 support for connecting USB peripherals.
  • AC'97 Audio Controller: Enables audio output and input functionality.
  • Power Management Support: Compliant with Advanced Power Management (APM) specifications for power saving.
  • Real-Time Clock (RTC): Keeps track of system time and date.

Benefits

  • Improved Hard Drive Performance: Ultra DMA/66 support allows for significantly faster data transfer rates compared to older IDE standards.
  • Legacy Device Compatibility: Super I/O support ensures compatibility with older devices and peripherals.
  • Peripheral Connectivity: USB support enables easy connection of a wide range of USB devices.
  • Audio Functionality: The AC'97 controller provides standard audio output capabilities.
  • Reduced Power Consumption: Power management features contribute to energy efficiency.

The VT82C694T interfaces with the North Bridge via the PCI bus. It was a popular South Bridge solution for PCs, providing a good balance of features, performance, and cost. Its integration of multiple I/O functions into a single chip helped to simplify motherboard design and reduce overall system cost. The Ultra DMA/66 support was a key feature, enabling faster hard drive performance and improving overall system responsiveness.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess