EN
  • EN
  • DE

MC33286DW

Part No MC33286DW
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222691-MC33286DW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33286DW CAD Model

Description

ON Semiconductor MC33286DW Motor Driver

The MC33286DW is a high-performance motor driver integrated circuit (IC) designed by ON Semiconductor, a trusted leader in the semiconductor industry. This device is specifically engineered to deliver efficient and reliable control for DC motors used in a variety of applications. The MC33286DW is particularly well-suited for automotive environments and is commonly utilized in power window systems, wipers, sunroofs, and other motor control applications within vehicles.

This motor driver IC is housed in a 20-lead wide body SOIC package, which makes it suitable for surface-mount technology (SMT) and ensures a compact footprint on the printed circuit board (PCB). The package is designed to provide excellent thermal performance, which is critical for maintaining reliability and longevity in harsh operating conditions.

Key Features:

  • Dual High-Current H-Bridge: The MC33286DW incorporates two H-bridge circuits capable of driving two DC motors or one stepper motor, offering a versatile solution for various motor control configurations.
  • High Output Current: It can deliver up to 5 A of continuous output current per channel, with peak current handling capabilities of up to 10 A, allowing it to drive a wide range of motor sizes.
  • Low RDS(ON): The low on-resistance of the output transistors minimizes power dissipation and improves overall efficiency, which is essential for reducing thermal stress and power consumption.
  • Multiple Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and protection of both the IC and the motor under adverse conditions.
  • Logic-Level Inputs: The MC33286DW is designed to interface directly with microcontrollers, with logic-level inputs that are compatible with 5V systems.

With its robust design and comprehensive feature set, the MC33286DW from ON Semiconductor is an ideal choice for engineers and designers looking for a reliable motor driver solution. Its ability to handle high currents and its built-in protective features make it a go-to component for demanding automotive applications and other motor control systems that require high efficiency and reliability.

Whether you are designing a new system or upgrading an existing one, the MC33286DW offers the performance and quality expected from a leading semiconductor manufacturer like ON Semiconductor.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $2.1853
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Need more? Email Us
ESMT
Lowest to $2.9349
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess