ADM213ECA High-Speed, 5 V, RS-232 Driver/Receiver from Analog Devices Inc.
Overview:
The ADM213ECA is a robust and reliable high-speed RS-232 driver/receiver designed to operate from a single 5 V power supply. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this integrated circuit is designed to meet the stringent EIA-232E and V.28 specifications while providing enhanced electrostatic discharge (ESD) protection. The ADM213ECA is an ideal solution for applications requiring efficient serial communication in industrial, commercial, and computing environments.
Key Features:
- High Data Rates: Capable of operating at data rates up to 230 kbps, the ADM213ECA is well-suited for high-speed data communication.
- Enhanced ESD Protection: With ESD protection to ±15kV, the device offers robust protection against electrostatic discharges, ensuring reliability and longevity in harsh environments.
- Low Power Shutdown: The inclusion of a power-down mode reduces the power consumption to less than 5 µW, making it an energy-efficient choice for battery-powered applications.
- Flexible Interface: The ADM213ECA features a 5-driver/3-receiver configuration, providing versatility for various communication requirements.
- Pin-Compatible Upgrades: This device is pin-compatible with the industry-standard 213 family, allowing for easy upgrades and design integrations.
Applications:
- Point-of-Sale (POS) Systems
- Data Communication Equipment
- Peripherals and Printers
- Modems
- Industrial and Process Control Equipment
Technical Specifications:
| Parameter |
Value |
| Supply Voltage (VCC) |
5 V |
| Number of Drivers/Receivers |
5/3 |
| Maximum Data Rate |
230 kbps |
| ESD Protection |
±15kV |
| Operating Temperature Range |
0°C to 70°C |
The ADM213ECA from Analog Devices Inc. is a powerful and efficient solution for reliable serial communication in a wide array of applications. Its combination of high-speed data transfer, enhanced ESD protection, and low-power capabilities make it a top choice for engineers and designers looking for a dependable RS-232 interface solution.