ON Semiconductor MC33269DR2-3.3V Low Dropout Voltage Regulator
The MC33269DR2-3.3V from ON Semiconductor is a highly precise, low dropout voltage regulator specifically designed for superior performance in a wide range of applications. This regulator offers a fixed output voltage of 3.3V, making it an ideal choice for systems requiring a stable and reliable power supply.
With an impressive dropout voltage of just 1V at a full load of 800mA, the MC33269DR2-3.3V ensures efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial for battery-powered devices where maximizing the usage of available power is crucial.
The device is packaged in a compact SOIC-8 form factor, which allows for a space-saving design in your electronic circuits. Its small footprint makes it suitable for use in portable devices, such as laptops, handheld gaming systems, and IoT devices, where space is at a premium.
Key features of the MC33269DR2-3.3V include thermal shutdown and current limit protection, which safeguard the device and the system against adverse conditions like overheating and overcurrent. These built-in protections enhance the reliability and longevity of both the regulator and the overall system.
The MC33269DR2-3.3V also boasts a low quiescent current, contributing to the overall energy efficiency of the application it is used in. This makes it an environmentally friendly choice for designers looking to create green and sustainable products.
Overall, the ON Semiconductor MC33269DR2-3.3V is a robust and reliable solution for applications that require a high-quality voltage regulator. Its combination of low dropout performance, protective features, and compact size make it an excellent choice for designers who need a dependable power management component.
Applications for this voltage regulator span across various fields, including consumer electronics, telecommunications, and industrial control systems, showcasing its versatility and adaptability to different power requirements and design challenges.