EN
  • EN
  • DE

MC33164DM-5R2G

Part No MC33164DM-5R2G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description MICROPOWER UNDERVOLTAGE SENSING CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.33V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package Micro8
Win Source Part Number 1218236-MC33164DM-5R2G
Manufacturer Homepage www.onsemi.com
Family Name MC33164
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33164DM-5R2G CAD Model

Description

ON Semiconductor MC33164DM-5R2G Voltage Supervisor IC

The MC33164DM-5R2G is a highly precise voltage supervisor component designed and manufactured by ON Semiconductor, a reputable name in the semiconductor industry. This integrated circuit (IC) is engineered to monitor the voltage levels in electronic systems, ensuring that the proper operating conditions are maintained for both safety and functionality. It is particularly suitable for applications that require a reliable monitoring system to safeguard against undesirable voltage fluctuations.

Key Features

  • Voltage Threshold: The device features a fixed voltage threshold preset at 5V, which is ideal for supervising 5V power supply systems.
  • Package Type: It comes in a compact surface-mount Micro8™ package, with the package code 'DM' and is supplied in tape and reel packaging for ease of manufacturing.
  • Temperature Range: The operating temperature range of the MC33164DM-5R2G is from -40°C to +85°C, allowing for reliable operation in diverse environmental conditions.
  • Reset Delay Time: It includes a built-in delay time which provides a stable reset signal, preventing false triggering due to transient voltage spikes.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for power-sensitive applications.
  • Output Type: It has an active-low, open-drain reset output, which ensures compatibility with a variety of microcontrollers and other digital systems.

Applications

The MC33164DM-5R2G is versatile and can be used in a broad array of applications where voltage supervision is critical. These applications include:

  • Microprocessor / Microcontroller systems
  • Portable/Battery-powered equipment
  • Industrial controllers
  • Automotive systems
  • Computers and Communication systems

With its precision voltage monitoring and robust design, the MC33164DM-5R2G from ON Semiconductor is a reliable choice for engineers and designers looking to enhance system integrity through effective voltage supervision. Its small footprint and ease of integration make it an excellent selection for space-constrained applications while maintaining high performance and dependability.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess