EN
  • EN
  • DE

MC33161DMR2G

Part No MC33161DMR2G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC MONITOR VOLTAGE UNIV 8MICRO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 003352-MC33161DMR2G
Ultra Librarian 3D Model Ultra Librarian MC33161DMR2G CAD Model

Description

ON Semiconductor MC33161DMR2G Overview

The MC33161DMR2G is a versatile voltage monitoring device produced by ON Semiconductor, designed to provide a multitude of circuit protection features such as voltage supervision, system reset, and undervoltage lockout. This integrated circuit is highly suitable for applications that require precise voltage monitoring to ensure reliable operation and protect against voltage anomalies.

Key Features

  • Voltage Monitoring: The MC33161DMR2G offers precise voltage monitoring capabilities, ensuring that the system remains within the specified voltage thresholds for optimal performance.
  • Programmable Reset Delay: It includes a programmable delay time for the reset output, which can be set according to system requirements, providing flexibility in various application scenarios.
  • Low Power Consumption: With its low power consumption design, the device is ideal for power-sensitive applications, contributing to overall energy efficiency.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range, accommodating a variety of power supply specifications and making it adaptable to numerous electronic systems.
  • High Accuracy: The MC33161DMR2G boasts high accuracy in voltage detection, ensuring reliable operation and system stability.
  • Compact Package: Available in a compact SOP-8 package, the device is suitable for space-constrained applications while providing robust protection features.

Applications

The MC33161DMR2G is ideal for a wide range of applications where voltage monitoring and system reliability are critical. Common applications include:

  • Computers and computer peripherals
  • Consumer electronics
  • Automotive systems
  • Telecommunications equipment
  • Industrial control systems

Reliability and Protection

ON Semiconductor's commitment to quality ensures that the MC33161DMR2G is a reliable component for safeguarding electronic systems. Its integrated protection features help prevent damage due to undesirable voltage conditions, making it an essential component for enhancing system longevity and dependability.

Whether you're designing a complex automotive system or a simple consumer electronic device, the MC33161DMR2G from ON Semiconductor is an excellent choice for managing your voltage monitoring and system reset requirements with efficiency and precision.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,188 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess