EN
  • EN
  • DE

MC33030PG

Part No MC33030PG
Manufacturer ON Semiconductor
Catalog Integrated Circuits (ICs)
Description IC MOTOR DRIVER 8V-36V 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Motor Drivers, Controllers
Manufacturer onsemi
Packaging Tube
Part Status Obsolete
Motor Type - AC, DC Servo DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Analog
Technology Bipolar
Applications General Purpose
Current - Output 1A
Voltage - Supply 8V ~ 36V
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MC33030
Ultra Librarian 3D Model Ultra Librarian MC33030PG CAD Model

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 10A 15FCQFN
Lowest to $216.4180
Lexar
SPI SLC NAND FLASH 2GBIT
Need more? Email Us
Analog Devices Inc.
IC CTLR HOTSWAP POS 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 180MHZ RRO 8SO
Need more? Email Us
Infineon Technologies
88Q2112-A2-NYD2A000
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT 36-SSOP
Lowest to $104.8873
Analog Devices Inc.
IC REG BUCK ADJ 1.5A 16TSSOP
Lowest to $29.3234
Analog Devices Inc.
IC ADC 20BIT 8-SO
Need more? Email Us
Analog Devices Inc.
IC OP-AMP R-R IN/OUT DUAL 8-SOIC
Lowest to $9.6767

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9105 $83.8210
3+ $34.3881 $103.1643
5+ $33.3134 $166.5670
7+ $32.2388 $225.6716
9+ $31.1642 $280.4778
11+ $27.9403 $307.3433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,995 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess