EN
  • EN
  • DE

MC33025P

Part No MC33025P
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM CM/VM 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 9.2V
Supply Voltage - Operating 8.4 V to 30 V
Duty Cycle 45%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-PDIP
Mounting Through Hole
Win Source Part Number 316945-MC33025P
Ultra Librarian 3D Model Ultra Librarian MC33025P CAD Model

Description

The MC33025P, manufactured by ON Semiconductor, is a high-performance, double-ended pulse width modulator (PWM) controller. This versatile component is specifically designed for the precise control of both the top and bottom switches in high-frequency switched-mode power supplies, making it an ideal choice for a range of applications including telecom and computer systems, robotics, and industrial control systems.

Key Features

  • High-Frequency Operation: The MC33025P is capable of operating at frequencies up to 1MHz, allowing for smaller, more efficient power supplies due to reduced transformer and inductor sizes.
  • Double-Ended Control: This PWM controller can simultaneously control both push-pull and half-bridge topologies, providing flexibility in designing power conversion systems.
  • Dead-Time Adjustment: It includes an adjustable dead-time control, which helps to prevent cross-conduction and optimize efficiency.
  • Under-Voltage Lockout: The under-voltage lockout feature ensures that the controller remains off until the supply voltage reaches an operational level, thus protecting the device and the power system.
  • Soft-Start Capability: The MC33025P incorporates a soft-start feature that gradually ramps up the output voltage, reducing stress on the power supply components during startup.
  • Error Amplifier: An integrated error amplifier with a wide bandwidth enhances the feedback loop for improved regulation and system response.

Applications

The MC33025P's robust design and high-frequency operation make it suitable for a diverse set of applications such as:

  • DC/DC converters
  • AC/DC power supplies
  • Telecom power systems
  • Computer power supplies
  • Industrial power systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC33025P is no exception. It is built to meet high standards, ensuring stable performance and a long operational lifespan for the products it is used in.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess