EN
  • EN
  • DE

MC33023DW

Part No MC33023DW
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description High Speed Single-Ended PWM Controller | IC REG CTRLR ISO PWM 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 9.2V
Supply Voltage 8.4V ~ 30V
Duty Cycle 90%
Switching Frequency 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number MC33023
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1218111-MC33023DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33023DW CAD Model

Description

The MC33023DW from ON Semiconductor is a high-performance, dual-output, pulse width modulation (PWM) controller designed for a wide array of power conversion and motor control applications. This versatile component is engineered to offer precision control of power delivery, ensuring efficient operation in systems requiring DC to DC conversion, AC to DC conversion, or motor control.

Key Features

  • Wide Operating Range: The MC33023DW operates at a frequency range up to 1 MHz, allowing for compact power supply designs with smaller external components.
  • High Current Totem Pole Output: Capable of driving large MOSFETs or IGBTs directly, this feature simplifies the design and reduces component count.
  • Undervoltage Lockout: This safety feature ensures the controller only operates when the supply voltage is within an acceptable range, preventing potential damage to the system.
  • Adjustable Dead-Time: The dead-time can be set precisely to optimize system efficiency and minimize cross-conduction losses.
  • Double Pulse Suppression: Ensures reliable operation by preventing erroneous pulses that could lead to power stage damage.

Applications

The MC33023DW is ideal for various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • AC-DC Power Supplies
  • Uninterruptible Power Supplies (UPS)
  • Brushless DC Motor Controllers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC33023DW is no exception. It is designed to meet the stringent requirements of industrial and consumer applications. With features like thermal shutdown and overcurrent protection, the MC33023DW ensures reliable performance even in harsh conditions.

Package Information

The MC33023DW is available in a 16-pin SOIC wide body package, providing a compact footprint while allowing for adequate heat dissipation. This packaging makes it suitable for space-constrained applications while still delivering robust performance.

Ordering and Compliance

For ease of integration into your designs, the MC33023DW is supported by comprehensive technical documentation, including datasheets, application notes, and design guides. It is RoHS compliant and lead-free, ensuring adherence to environmental regulations and standards.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess