EN
  • EN
  • DE

MC1496P

Part No MC1496P
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC MOD/DEMODULTR BALANCED 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Function Modulator/Demodulator
Frequency 300MHz
RF Type FM
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MC1496
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635352-MC1496P
Ultra Librarian 3D Model Ultra Librarian MC1496P CAD Model

Description

ON Semiconductor MC1496P Balanced Modulator/Demodulator

The ON Semiconductor MC1496P is a legendary integrated circuit that has carved its niche in the world of analog electronics. As a balanced modulator/demodulator, this versatile chip has been widely used in communication equipment, signal processing, and various other applications that require precise modulation and demodulation capabilities.

Key Features:

  • Wide Operating Range: The MC1496P functions effectively across a broad range of operating voltages, typically from 4.5V to 18V, making it suitable for a variety of electronic applications.
  • High Carrier Suppression: It is designed to provide excellent carrier suppression, ensuring that the output signal is clean and minimizes the presence of unwanted carrier frequencies.
  • Adjustable Gain: Users can adjust the gain of the device by changing the external components, offering flexibility in signal processing.
  • Double-Balanced Mixer: The MC1496P incorporates a double-balanced mixer configuration which contributes to its superior performance in suppressing the carrier and sideband frequencies.
  • Low Distortion: It is engineered to produce low levels of distortion in the output signal, which is crucial for maintaining signal integrity.
  • Versatility: This IC can be used in a variety of modulation schemes, including amplitude modulation (AM), suppressed-carrier and single sideband (SSB), frequency modulation (FM), and phase modulation (PM).

Applications:

  • AM, FM, and SSB transmitters and receivers
  • Frequency doublers and phase detectors
  • Product detectors for SSB demodulation
  • Signal conditioning and processing
  • Analog multiplication

The MC1496P is housed in a 14-pin DIP (Dual In-line Package) making it easy to work with in prototyping and printed circuit board designs. Its robustness and reliability have made it a go-to choice for hobbyists and professionals alike. Whether you're designing complex communication systems or simple signal processing units, the MC1496P from ON Semiconductor is a component that promises to deliver performance and durability.

With its proven track record and continued availability, the MC1496P remains a staple in the electronics components market, offering a blend of classic analog functionality and modern reliability.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0926 $60.0930
130+ $0.8974 $116.6620
200+ $0.8686 $173.7200
275+ $0.8408 $231.2200
360+ $0.8131 $292.7160
480+ $0.7288 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess