Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 3 V to 18 V
Current - Output High, Low 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL 260ns @ 15V, 50pF
Current - Quiescent 20μA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Win Source Part Number 1073234-MC14585BCPG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Motor Drive & Control
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC14585BCPG CAD Model

Description

ON Semiconductor MC14585BCPG - 4-Bit Magnitude Comparator

The MC14585BCPG is a high-quality 4-bit magnitude comparator designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This integrated circuit is engineered to provide a precise comparison of two 4-bit binary, BCD, or other monotonic codes and outputs the results of three comparison conditions: less than, equal to, or greater than. It is an essential component for systems requiring digital magnitude comparisons, such as digital computers, control systems, and data processors.

The device comes in a 16-pin DIP (Dual In-line Package) configuration, with the part number MC14585BCPG, ensuring ease of integration into a wide range of electronic circuits. It operates over a standard voltage range, making it compatible with most logic families. The comparator's design is characterized by its high noise immunity and low power consumption, which makes it suitable for use in both industrial and consumer electronic applications.

Key features of the MC14585BCPG include:

  • Logic Comparisons: Capable of comparing two 4-bit words within a single package.
  • Multiple Mode Operations: Can be connected in cascades for n-bit comparisons without additional gating.
  • Power Efficiency: Designed for low power consumption, enhancing battery life in portable applications.
  • High Noise Immunity: Resistant to electrical noise, ensuring reliable performance in challenging environments.
  • Wide Operating Temperature Range: Suitable for use in a variety of conditions with a temperature range from -55°C to +125°C.
  • Standardized Design: Conforms to JEDEC standards, guaranteeing compatibility and reliability.

The MC14585BCPG is not only versatile in its application but also in its interfacing capabilities. It can be directly interfaced with the MOS, TTL, and CMOS logic families, which is a significant advantage for system designers looking for a flexible and adaptable component.

Whether you're designing complex computing systems or simple logic controllers, the ON Semiconductor MC14585BCPG provides the reliability and functionality you need to ensure accurate and efficient digital comparisons. Its robust design and compatibility with various logic families make it an excellent choice for your next electronic project.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 8B 20DIP / 8-BIT MAGNITUDE COMPARATORS
Lowest to $6.1479
ECAD model for SN74LS682N
Texas Instruments
IC COMPARATOR MAGNITUDE 16TSSOP
Need more? Email Us
ECAD model for CD4585BPW
IDT, Integrated Device Technology Inc
IC COMPARATOR IDENTITY 8B 20SSOP
Need more? Email Us
ECAD model for IDT74FCT521CTPYG
Fairchild/ON Semiconductor
IC COMPARATOR MAGNITUDE 4B 16DIP
Need more? Email Us
ECAD model for DM74LS85N
Texas Instruments
8-BIT IDENTITY COMPARATORS
Lowest to $0.4976
ECAD model for SN74F521N
Texas Instruments
4-BIT MAGNITUDE COMPARATORS | IC COMPARATOR MAGNITUDE 16SOIC
Lowest to $1.6002
ECAD model for SN74LS85DR
ON Semiconductor
5-Bit Magnitude Comparator
Lowest to $9.2702
ECAD model for MC10H166P
Fairchild/ON Semiconductor
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for DM74ALS520WMX
Texas Instruments
AUTOMOTIVE MICROPOWER COMPARATOR
Need more? Email Us
ECAD model for TLV3012BQDCKRQ1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention