EN
  • EN
  • DE

MC14584BFG

Part No MC14584BFG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER SCHMITT 6CH 14SOEIAJ / Hex Schmitt Trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 3V ~ 18V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.6V ~ 4.6V
Logic Level - High 3.4V ~ 10.5V
Max Propagation Delay at V, Max CL 80ns at 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package SOEIAJ-14
Manufacturer Package 14-SOIC (0.209", 5.30mm Width)
Part Number Series 4584
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810843-MC14584BFG
Ultra Librarian 3D Model Ultra Librarian MC14584BFG CAD Model

Description

The MC14584BFG from ON Semiconductor is a versatile hex Schmitt-trigger inverter integrated circuit, designed for use in a wide range of digital and analog applications. This IC is a member of the MC14584B series, known for their high noise immunity and stable performance over a large temperature range.

Key Features

  • Logic Type: Inverter Schmitt Trigger
  • Supply Voltage Range: 3V to 18V
  • High Noise Immunity: NIV = 0.5 VCC (Min)
  • Low Power Consumption: 10 nA input current
  • Output Drive Capability: 10 LSTTL Loads
  • Temperature Range: -55°C to +125°C
  • Package: SOEIAJ-14

Applications

The MC14584BFG is suitable for a variety of applications due to its high functionality and reliability. Some common applications include:

  • Wave shaping and noise elimination
  • Signal processing
  • Square wave and pulse generation
  • Logic circuits
  • Control systems

Product Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14584BFG is manufactured to meet strict standards, ensuring reliable performance in critical systems. With its wide operating temperature range and robust design, this IC can be confidently used in industrial and automotive environments, where stability and durability are paramount.

Environmental Compliance

The MC14584BFG adheres to ON Semiconductor's dedication to environmental sustainability. It is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium, making it a safe choice for electronic devices.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit ON Semiconductor's official website or contact their sales and support team.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4230 $59.2200
335+ $0.3471 $116.2785
520+ $0.3363 $174.8760
710+ $0.3254 $231.0340
920+ $0.3146 $289.4320
1,230+ $0.2821 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess