EN
  • EN
  • DE

MAX4526EUA

Part No MAX4526EUA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Phase-Reversal Analog Switches | IC SWITCH DUAL SPDT 8UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 175Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4526
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213719-MAX4526EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4526EUA CAD Model

Description

The MAX4526EUA from Maxim Integrated is a precision, dual, high-performance analog switch that offers low-voltage, dual-supply operation. It's a versatile component designed for applications requiring efficient switching of analog signals. Its compact µMAX package makes it suitable for space-constrained applications.

Key Features

  • Low On-Resistance: The MAX4526EUA features a low on-resistance (RON), typically 100Ω, which minimizes signal distortion and ensures high signal integrity.
  • Dual-Supply Operation: This switch operates from a ±4.5V to ±20V dual supply, or a +9V to +36V single supply, providing flexibility for various circuit designs.
  • Low Leakage Current: With its low leakage current, the MAX4526EUA is ideal for precision applications, ensuring minimal signal loss and high accuracy.
  • Fast Switching Times: The device boasts fast switching times (tON and tOFF), making it suitable for high-speed applications.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, making it highly adaptable for multiplexing and signal routing tasks.
  • ESD Protection: The MAX4526EUA includes ESD protection diodes on all pins to enhance its robustness against electrostatic discharges.

Applications

The MAX4526EUA is commonly used in a variety of applications, including:

  • Sample-and-hold circuits
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Battery-powered devices

Reliability and Quality

Maxim Integrated is known for its commitment to reliability and quality, and the MAX4526EUA is no exception. The device is rigorously tested to meet high standards, ensuring dependable performance for critical applications.

Ordering Information

The MAX4526EUA is available in an 8-pin µMAX package and is specified over the extended -40°C to +85°C temperature range. For detailed specifications and ordering information, please refer to the Maxim Integrated official datasheet or contact their sales team.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess