EN
  • EN
  • DE

MC14572UBDR2

Part No MC14572UBDR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE HEX NAND/NOR/INV 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC
Manufacturer ON Semiconductor
Series 4000B
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MC14572
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883325-MC14572UBDR2
Ultra Librarian 3D Model Ultra Librarian MC14572UBDR2 CAD Model

Description

ON Semiconductor MC14572UBDR2 Hex Gate

The MC14572UBDR2 is a versatile and high-performance integrated circuit from ON Semiconductor, designed to cater to a wide range of digital applications. This chip is a member of the CMOS family and is specifically a hex gate, meaning it contains six independent gate functions within a single package. The MC14572UBDR2 is well-suited for implementation in logic level conversion, wave shaping, and signal processing tasks, providing designers with a reliable and efficient solution for their circuit needs.

Key Features

  • Multiple Logic Functions: The device can be configured to perform various logic functions such as AND, NAND, OR, NOR, XOR, XNOR, inverter, and buffer, offering a high degree of flexibility in circuit design.
  • High Noise Immunity: Characteristic of CMOS technology, the MC14572UBDR2 boasts excellent noise immunity, ensuring stable operation even in noisy environments.
  • Low Power Consumption: The low power requirements of the device make it ideal for battery-operated and energy-efficient applications.
  • Wide Operating Voltage Range: With an operating voltage range of 3V to 18V, the MC14572UBDR2 is versatile and can be used in systems with varying power supplies.
  • Standardized Pin Configuration: The device comes in a 14-pin SOIC package, which is a standard size that facilitates easy integration into existing and new designs.

Applications

  • Automotive systems
  • Logic level conversion
  • Data processing
  • Wave and pulse shapers
  • Signal processing
  • Control systems

The MC14572UBDR2 from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its ability to perform multiple logic functions with high noise immunity and low power consumption makes it an excellent choice for designers looking to create efficient and robust digital systems.

Whether you are working on automotive electronics, data processing units, or control systems, the MC14572UBDR2 offers the performance and versatility required to meet the demands of your applications. Its standardized packaging ensures compatibility with a broad range of PCB layouts, simplifying the design and manufacturing processes. With this hex gate, ON Semiconductor continues to deliver innovative solutions that push the boundaries of digital circuit design.

You May Also Be Interested in

STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6833 $58.9328
39+ $3.0226 $117.8814
60+ $2.9279 $175.6740
82+ $2.8332 $232.3224
106+ $2.7397 $290.4082
142+ $2.4555 $348.6810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess