EN
  • EN
  • DE

MC14557BDWG

Part No MC14557BDWG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 1-64BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 64
Purpose Universal
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 131689-MC14557BDWG
Ultra Librarian 3D Model Ultra Librarian MC14557BDWG CAD Model

Description

ON Semiconductor MC14557BDWG Overview

The MC14557BDWG is a versatile and high-performance CMOS shift register manufactured by ON Semiconductor. This integrated circuit is designed to provide reliable and efficient serial-to-parallel data conversion in a variety of digital applications. With its advanced CMOS technology, the MC14557BDWG offers excellent power dissipation, high noise immunity, and a wide operating voltage range, making it a suitable choice for both industrial and consumer electronics.

Key Features

  • Serial-to-Parallel Data Conversion: The MC14557BDWG is capable of converting serial data inputs into parallel outputs, which is essential for interfacing with microcontrollers, digital processors, and other ICs that require parallel data.
  • 4-Bit Shift Register: It includes a 4-bit bidirectional shift register, allowing for flexible data manipulation and storage.
  • Wide Operating Voltage Range: This device operates over a wide voltage range from 3V to 18V, accommodating various power supply levels and ensuring compatibility with both TTL and CMOS logic levels.
  • High-Speed Operation: The MC14557BDWG is designed for high-speed operation, making it suitable for high-frequency data processing tasks.
  • Low Power Consumption: ON Semiconductor's CMOS technology ensures low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Output Enable Feature: The inclusion of an output enable control allows the outputs to be placed in a high-impedance state, facilitating bus-oriented applications.

Applications

The MC14557BDWG is ideal for a broad range of applications, including:

  • Data communication systems
  • Instrumentation and control processes
  • Interface conversion
  • Signal processing
  • Microcontroller interfacing

Package and Quality

Encased in a 16-pin SOIC package, the MC14557BDWG offers a compact footprint for space-constrained applications. ON Semiconductor's commitment to quality ensures that this shift register meets stringent industry standards for reliability and performance.

In summary, the MC14557BDWG from ON Semiconductor is a high-quality, efficient solution for digital data conversion needs, providing designers with a flexible and reliable component for their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess