Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr onsemi
Series 4000B
Package Tube
Product Status Obsolete
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 64
Function Universal
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MC14557
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC14557BCPGOS
Standard Package 500
Win Source Part Number 1002424-MC14557BCPG
Ultra Librarian 3D Model Ultra Librarian MC14557BCPG CAD Model

Description

ON Semiconductor MC14557BCPG - Product Overview

The MC14557BCPG from ON Semiconductor is a versatile and reliable integrated circuit that serves as a 4-bit shift register. This component is designed for medium-speed applications and is particularly well-suited for use in serial data transfer within and between remote units. Manufactured by ON Semiconductor, a leading name in the semiconductor industry, the MC14557BCPG is part of their broad portfolio of high-performance integrated circuits.

Key Features

  • Type: 4-Bit Shift Register
  • Package: The device is housed in a 16-pin DIP (Dual In-line Package), making it convenient for breadboarding and prototyping.
  • Operating Voltage: It operates within a voltage range of 3V to 18V, providing flexibility for various power supply configurations.
  • Logic Type: The shift register is based on CMOS logic, ensuring low power consumption and high noise immunity.
  • Output Current: The device offers a high output current drive capability, which is typical for CMOS technology.

Applications

The MC14557BCPG is ideal for a wide range of applications, including but not limited to:

  • Serial-parallel data conversion
  • Remote control holding registers
  • Digital delay lines
  • Sequential control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MC14557BCPG is no exception. This shift register is built to meet high standards, ensuring consistent performance and reliability for your electronic projects.

Conclusion

In summary, the MC14557BCPG from ON Semiconductor is a practical and efficient solution for your digital data handling needs. Its robust design, combined with the reliability of CMOS technology, makes it a smart choice for designers looking for a 4-bit shift register capable of supporting a variety of applications.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 4B UNIV 16DIP / Shift Register Single 4-Bit Serial/Parallel to Parallel 16-Pin PDIP Tube
Need more? Email Us
ECAD model for SN74AS194N
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2743
ECAD model for MC74HC595ADR
Texas Instruments
IC REGISTER PAR-OUT 8BIT 14TSSOP / Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R
Lowest to $0.1916
ECAD model for SN74LV164APWT
Texas Instruments
IC SERIAL-OUT SHIFT-REG 24-DIP / 16-BIT SHIFT REGISTERS
Need more? Email Us
ECAD model for SN74LS674N
Texas Instruments
8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS | IC SHIFT REGISTER 8BIT 16SO
Need more? Email Us
ECAD model for SN74AHCT595NSR
Toshiba Semiconductor and Storage
Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin PDIP Tube
Need more? Email Us
ECAD model for TC74HC299AP(F)
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-DHVQFN
Lowest to $0.4399
ECAD model for 74AHCT595BQ,115
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R
Lowest to $0.2654
ECAD model for SN74LV165APWT
Texas Instruments
8BIT SHIFT REGISTERS WITH 3 STATE OUTPUT REGISTERS
Lowest to $0.4578
ECAD model for SN74HC595NSR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention