Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126519-2SD2470
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD2470 CAD Model

Description

The 2SD2470 is an NPN bipolar transistor manufactured by Rohm Semiconductor. It's designed for high-voltage and high-current switching applications, making it suitable for power supplies, motor control, and other industrial applications where robust performance is required.

Applications:

  • Switching Regulators: Employed in switching regulators for efficient voltage conversion.
  • Motor Control Circuits: Used to control the speed and direction of motors.
  • Inverters: Used in DC-to-AC power inverters.
  • High-Voltage Amplifiers: Can be used in high-voltage amplification stages.
  • General Purpose Switching: Suitable for various switching applications.

Features:

  • NPN Bipolar Transistor: A common and versatile transistor type.
  • High Collector-Emitter Voltage (VCEO): Provides a high breakdown voltage for reliable operation.
  • High Collector Current (IC): Capable of handling significant current.
  • Low Saturation Voltage (VCE(sat)): Minimizes power loss during switching.
  • Fast Switching Speed: Allows for efficient operation at higher frequencies.

Benefits:

  • High Reliability: High breakdown voltage ensures reliable operation in demanding applications.
  • Efficient Switching: Low saturation voltage reduces power dissipation and improves efficiency.
  • High Power Handling: Capable of handling high current and voltage levels.
  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • Reduced Heat Dissipation: Low saturation voltage helps minimize heat generation.

Specifications:

The 2SD2470 typically features a Collector-Emitter Voltage (VCEO) of 600V, a Collector Current (IC) of 8A, and a Collector Power Dissipation (PC) of 80W. The DC Current Gain (hFE) is typically between 10 and 50. This device is commonly packaged in a TO-220 package. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

The 2SD2470 transistor is designed to provide robust and reliable performance in high-voltage and high-current applications. Its combination of high breakdown voltage, current handling capability, and efficient switching characteristics make it a suitable choice for a wide range of power electronics applications.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention