EN
  • EN
  • DE

MC14549BCPG

Part No MC14549BCPG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description Successive Approximation Register Single-Element 8-CH CMOS Automotive 16-Pin PDIP Rail / IC REGISTER 8BIT APPROX 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Register, Successive Approximation
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 787712-MC14549BCPG
Popularity Medium
Supply and Demand Status Limited
Family Name MC14549
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC14549BCPG CAD Model

Description

The ON Semiconductor MC14549BCPG is a versatile and high-quality integrated circuit designed for a broad range of electronic applications. This component is a Binary Coded Decimal (BCD) to 7-segment latch/decoder/driver, crafted to offer a seamless interface between digital systems and numeric displays. The MC14549BCPG belongs to the CMOS family, which is well-known for its low power consumption and high noise immunity, making it an ideal choice for battery-operated devices and applications requiring stable performance in a noisy environment.

Key Features

  • BCD to 7-Segment Decoder: The device can decode BCD input to control a 7-segment display, simplifying the process of displaying numerical data.
  • Latch Functionality: It includes latches that hold the BCD inputs until a new value is provided, ensuring stable display data.
  • Drive Capability: This IC can directly drive the display, eliminating the need for additional current-limiting resistors or drivers.
  • Low Power Consumption: As part of the CMOS family, it boasts low power requirements, which is crucial for portable and power-sensitive applications.
  • High Noise Immunity: The high noise immunity of CMOS technology ensures reliable operation even in electrically noisy environments.

Applications

  • Digital clocks and timers
  • Instrumentation displays
  • Calculator displays
  • Battery-operated devices
  • Consumer electronics

The MC14549BCPG is packaged in a 16-pin DIP (Dual In-line Package), which is widely used and suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards. Its robust design ensures a long operational life, and its compatibility with other CMOS and TTL logic families allows for flexible design integration. With its combination of features, the MC14549BCPG from ON Semiconductor is an excellent choice for designers looking to create efficient and reliable digital display systems.

You May Also Be Interested in

Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess