The ON Semiconductor MC14541BD is a versatile and programmable timer integrated circuit that is designed to offer a wide range of timing configurations suitable for various applications. This CMOS device is part of the 4000 series logic family, well-known for its low power consumption and high noise immunity. The MC14541BD can be used in both commercial and industrial environments, providing reliable performance in temperature ranges from -55°C to +125°C.
Key Features
- Programmable Timer: The timer offers a highly flexible design, allowing users to configure it for a wide range of time delays or frequencies.
- Wide Voltage Range: It operates over a voltage range of 3V to 18V, making it suitable for battery-operated devices as well as for systems that require higher voltages.
- Long Timing Cycles: With the ability to reach timing cycles up to several hours, it is ideal for applications that require extended duration timing.
- Low Power Consumption: As part of the CMOS family, the MC14541BD has a low power draw, which is critical for power-sensitive applications.
- High Noise Immunity: The device exhibits excellent noise immunity, ensuring stable performance in electrically noisy environments.
Applications
The MC14541BD is suitable for a variety of applications including, but not limited to:
- Timing circuits in consumer electronics
- Delay timers in industrial controls
- Watchdog timers for microcontroller systems
- Sequential timing applications
- Alarm systems
- Pulse width modulation (PWM) circuits
Product Specifications
| Parameter |
Value |
| Supply Voltage Range |
3V to 18V |
| Operating Temperature |
-55°C to +125°C |
| Package |
SOIC-14 |
| Mounting Type |
Surface Mount |
The MC14541BD from ON Semiconductor is a reliable and flexible choice for designers looking to incorporate a programmable timer into their electronic projects. Its wide voltage range, low power consumption, and high noise immunity make it a versatile component suited for a broad array of applications.