EN
  • EN
  • DE

MC14528BFELG

Part No MC14528BFELG
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description Dual Monostable Multivibrator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 90ns
Current - Output High, Low 8.8mA, 8.8mA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
Win Source Part Number 1217856-MC14528BFELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC14528
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC14528BFELG CAD Model

Description

ON Semiconductor MC14528BFELG Dual Monostable Multivibrator

The ON Semiconductor MC14528BFELG is a high-performance, dual monostable multivibrator integrated circuit designed for precision timing applications. This versatile component is capable of producing two completely independent timing periods from nanoseconds to hours, making it an excellent choice for a variety of electronic systems. Its dual nature allows for compact designs, reducing the need for multiple components and simplifying the overall circuit layout.

Key Features

  • Wide Supply Voltage Range: The MC14528BFELG operates over a supply voltage range from 3V to 18V, accommodating a broad spectrum of applications and ensuring compatibility with both TTL and CMOS logic levels.
  • Separate Reset Inputs: Each multivibrator has its own reset input, providing the flexibility to precisely control the timing sequences independently.
  • High Output Current: The device is capable of sourcing or sinking up to 10mA of output current, allowing direct driving of small loads or interfacing with other logic families.
  • Retriggerable and Non-Retriggerable Modes: The MC14528BFELG can be configured for either retriggerable or non-retriggerable modes, offering a choice between maintaining output pulse width despite input pulses and resetting the timing cycle with each new input pulse.
  • Output Pulse Width Range: The pulse width range is adjustable from a few nanoseconds to a maximum of hours, providing a high degree of flexibility for timing applications.

Applications

The ON Semiconductor MC14528BFELG is ideal for use in a wide array of applications, including:

  • Precision timing circuits
  • Pulse generation and shaping
  • Time delay generation
  • Sequential systems
  • Industrial controls
  • Automotive systems
  • Communication devices

Package and Quality

This dual monostable multivibrator is available in a compact SOEIAJ-16 package, ensuring a minimal footprint on the PCB. ON Semiconductor is committed to providing high-quality products, and the MC14528BFELG is no exception, meeting strict industry standards for performance and reliability.

With its robust design and versatile features, the ON Semiconductor MC14528BFELG is an essential component for designers looking to implement reliable and precise timing solutions in their electronic projects.

You May Also Be Interested in

Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess