EN
  • EN
  • DE

MC14517BDWR2G

Part No MC14517BDWR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description Dual 64-Bit Static Shift Register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Reel - TR
Logic Type Shift Register
Output Type Tri-State
Number of Elements 2
Number of Bits per Element 64
Function Serial to Parallel
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1217831-MC14517BDWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC14517
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC14517BDWR2G CAD Model

Description

ON Semiconductor MC14517BDWR2G Dual 64-Bit Static Shift Register

The MC14517BDWR2G is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) dual 64-bit static shift register designed and manufactured by ON Semiconductor. This integrated circuit (IC) is specifically engineered to provide a reliable and efficient solution for a wide range of digital data storage and transfer applications. Its versatility and durability make it an ideal choice for use in industrial, automotive, and consumer electronics where extended data handling is required.

With its dual 64-bit configuration, the MC14517BDWR2G allows for parallel loading and serial shifting, enabling users to handle complex data manipulation tasks with ease. Each 64-bit register has separate clock and direct clear inputs, which provides additional flexibility and control over data management. The device can be used in applications such as digital delay lines, data storage, shift register memories, and data transfer systems that require high-speed and reliable performance.

The MC14517BDWR2G operates over a wide voltage range, ensuring compatibility with various logic levels and making it suitable for interfacing with both CMOS and TTL logic families. This feature, combined with its low power consumption, makes the MC14517BDWR2G an energy-efficient choice for portable and battery-operated devices.

ON Semiconductor has packaged the MC14517BDWR2G in a space-saving SOIC-16 package, which allows for a compact footprint on printed circuit boards (PCBs). This small form factor is particularly beneficial in applications where board space is at a premium. Additionally, the IC's robust construction ensures that it can withstand the rigors of extended use in harsh environments, further underscoring its reliability.

As a testament to its quality and performance, the MC14517BDWR2G is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability and the production of eco-friendly products. Whether for industrial control systems, communication devices, or consumer electronics, the MC14517BDWR2G from ON Semiconductor is a smart choice for designers seeking a dependable and efficient dual static shift register.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3137 $50.9014
53+ $1.8985 $100.6205
82+ $1.8391 $150.8062
113+ $1.7798 $201.1174
146+ $1.7205 $251.1930
195+ $1.5425 $300.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess