ON Semiconductor MC14516BFELG - IC Binary Up/Down Counter
The MC14516BFELG from ON Semiconductor is a versatile integrated circuit designed for binary up/down counting applications. This binary counter is part of ON Semiconductor's high-performance CMOS logic family, which offers a range of features that make it suitable for a wide array of electronic systems.
Key Features:
- Dual Mode: The IC can operate as either an up-counter or a down-counter, providing flexibility in control and design for various applications.
- Wide Operating Voltage: It operates over a broad voltage range of 3V to 18V, catering to both standard and low-power requirements.
- High Speed: With its CMOS technology, the MC14516BFELG can achieve high-speed operation, making it ideal for fast counting tasks.
- Direct Clear: The counter includes a direct clear input, allowing for immediate resetting of the count to zero when necessary.
- Expandable: It has a built-in feature that allows for easy expansion of counting length by cascading multiple counters.
- Output Carry: An output carry is provided to enable cascaded counters to handle extended count ranges.
- Low Power Consumption: The IC benefits from CMOS low power consumption, making it suitable for battery-operated devices.
Applications:
The MC14516BFELG is ideal for a variety of counting applications, including:
- Industrial control systems
- Process counters
- Frequency dividers
- Timers
- Digital clocks
- Programmable dividers
- Sequential state machines
With its robust feature set and ON Semiconductor's reputation for reliability, the MC14516BFELG is an excellent choice for designers looking for a flexible and efficient binary counting solution. Whether for simple counting tasks or more complex timing and control systems, this IC offers the performance and adaptability needed to meet a wide range of design challenges.