EN
  • EN
  • DE

MC14504BFELG

Part No MC14504BFELG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC LEVEL SHIFTER HEX 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 3V to 18V
Voltage - VCCB 3V to 18V
Output Type Non-Inverted
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 114463-MC14504BFELG
Ultra Librarian 3D Model Ultra Librarian MC14504BFELG CAD Model

Description

ON Semiconductor MC14504BFELG - Hex Level Shifter for TTL to CMOS

The ON Semiconductor MC14504BFELG is a high-performance hex level shifter designed for converting TTL logic levels to CMOS logic levels. This integrated circuit is essential for applications where TTL and CMOS devices need to communicate within the same system. The chip ensures seamless data transfer between devices operating at different voltage levels, thereby enhancing system reliability and performance.

Constructed with silicon gate CMOS technology, the MC14504BFELG offers six independent level-shifting channels in a single package. This makes it a compact and efficient solution for systems with limited space that require multiple level-shifting channels. The device is capable of translating inputs from 3V TTL logic to CMOS logic levels ranging from 5V to 18V, providing a wide range of compatibility with various CMOS technologies.

Key Features:

  • Voltage Translation: Converts TTL input levels to CMOS output levels, with an input threshold that is compatible with standard TTL logic levels.
  • Wide Operating Voltage Range: The output can be matched with CMOS operating voltages from 5V to 18V, accommodating a variety of CMOS devices and systems.
  • Low Power Consumption: The device's CMOS construction ensures low power dissipation, making it suitable for power-sensitive applications.
  • High Noise Immunity: Features high noise immunity characteristic of CMOS devices, providing stable performance in electrically noisy environments.
  • Multiple Channels: Contains six level-shifting channels, each capable of translating individual TTL signals to CMOS levels.

The MC14504BFELG is packaged in a 16-lead SOIC format, which is widely used and easy to integrate into existing PCB layouts. This package type also provides a good balance between space-saving and ease of handling during manufacturing and prototyping processes.

Applications for the MC14504BFELG are diverse and include microprocessor or microcontroller interfacing, data communication between different logic families, and upgrading systems where new CMOS-based components need to be integrated with existing TTL logic. With its robust design and ON Semiconductor's commitment to quality, the MC14504BFELG is a reliable choice for designers looking to bridge the gap between TTL and CMOS logic levels.

You May Also Be Interested in

Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess