EN
  • EN
  • DE

MC14175BFELG

Part No MC14175BFELG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 14MHz
Max Propagation Delay @ V, Max CL 120ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8.8mA, 8.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 20μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 119169-MC14175BFELG
Ultra Librarian 3D Model Ultra Librarian MC14175BFELG CAD Model

Description

ON Semiconductor MC14175BFELG Quadruple D-Type Flip-Flop

The ON Semiconductor MC14175BFELG is a high-performance, quadruple D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This versatile component features four independent D-type flip-flops, each with its own individual data, clock, and reset inputs, making it ideal for implementing buffer registers, shift registers, and state machines.

With its advanced silicon-gate CMOS technology, the MC14175BFELG offers low power consumption while maintaining high speed and reliability. This makes it suitable for battery-operated and portable devices where power efficiency is crucial, as well as for high-speed systems that require stable and dependable performance.

The device is characterized by its edge-triggered clock inputs, which ensure precise timing for data capture. Each flip-flop has a direct clear input, allowing for synchronous reset capability, which is essential for proper initialization and synchronization in digital circuits. The outputs can drive up to 10 LSTTL loads, providing excellent drive capability and compatibility with a variety of logic families.

Key features of the MC14175BFELG include:

  • Operating Voltage Range: 3V to 18V
  • High Noise Immunity Characteristic of CMOS Devices
  • Low Power Consumption: 80 µA maximum at 5V, 10 MHz
  • High Speed: tpd = 13 ns (typical) at VDD = 10V
  • Output Current: 4 mA at 5V
  • Standardized, Symmetrical Output Characteristics
  • ESD Protection: HBM > 1 kV; MM > 200 V
  • Pb-Free, Halogen-Free, and RoHS Compliant

The MC14175BFELG is packaged in a space-saving SOEIAJ-16 package, providing a compact footprint for densely packed PCBs. This, combined with its wide operating temperature range of -55°C to +125°C, makes it a robust choice for industrial, automotive, and consumer electronics applications.

Whether you're designing a complex digital system or looking for a reliable component for timing and control applications, the ON Semiconductor MC14175BFELG offers a balance of performance, power efficiency, and versatility to meet your design challenges.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3640 $68.1840
13+ $9.3243 $121.2159
20+ $9.0333 $180.6660
27+ $8.7422 $236.0394
35+ $8.4500 $295.7500
46+ $7.5768 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess