ON Semiconductor MC14106BDR2 Product Overview
The MC14106BDR2 is a high-performance integrated circuit from ON Semiconductor, designed to cater to the needs of complex digital systems. This device is a member of the versatile family of hex Schmitt-trigger inverters, which are fundamental components in the world of electronics, providing robust solutions for signal conditioning and wave shaping with noise immunity and stable operation.
Key Features
- Logic Type: Schmitt Trigger Inverter
- Number of Circuits: 6
- Input Type: Standard
- Output Type: Push-Pull
- Voltage - Supply: 3V ~ 18V
- Current - Output High, Low: 2.6mA, 2.6mA
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Operating Temperature: -55°C ~ 125°C
Applications
The MC14106BDR2 is widely used in a variety of applications due to its versatile nature. It is suitable for wave and pulse shapers, high-noise-environment systems, logic circuits, and signal generators. Its ability to operate over a wide voltage range makes it ideal for use in automotive, consumer electronics, and industrial applications where signal integrity is a priority.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC14106BDR2 is no exception. This device is manufactured to the highest standards, ensuring reliable performance even under the most demanding conditions. Each unit undergoes rigorous testing to guarantee it meets the specifications for durability, longevity, and electrical performance.
Design and Packaging
The MC14106BDR2 comes in a compact SOIC-14 package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes, reducing production time and cost. The device's footprint is optimized for excellent thermal management and reduced cross-talk, which is critical in high-speed digital systems.
In summary, the ON Semiconductor MC14106BDR2 is a versatile and reliable choice for designers looking to implement Schmitt-trigger inverters in their digital systems. Its wide supply voltage range, robust output drive, and noise immunity make it an excellent choice for a broad range of electronic applications.